EN
  • EN
  • DE

LP2996AMR/NOPB

Part No LP2996AMR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DDR TERMINATION REG 8SOPWRPAD / DDR Terminator PMIC 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Texas Instruments
Packaging Tube
Applications DDR Terminator
Current - Supply 320µA
Voltage - Supply 2.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LP2996
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISLP2996AMR/NOPB,296-37966-5,2156-LP2996AMR/NOPB
Standard Package 95
Win Source Part Number 1317097-LP2996AMR/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2996AMR/NOPB CAD Model

Description

Product Overview - LP2996AMR/NOPB

The LP2996AMR/NOPB is a high-precision integrated circuit from Texas Instruments, designed specifically for the regulation of DDR SDRAM memory systems in computing applications. This product is part of TI's extensive range of power management solutions, and it ensures stable and reliable operation of memory modules by providing a clean and noise-free power supply.

Key Features

  • Output Voltage: The LP2996AMR/NOPB delivers a fixed output voltage that is essential for the stable operation of DDR SDRAM memory. This precision voltage helps to maintain the integrity of the data stored and accessed by the memory module.
  • High Accuracy: With its high-accuracy regulation capabilities, the device ensures that the memory receives a consistent voltage, thereby improving system reliability and performance.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to continue to provide a stable output voltage even when the input supply voltage is very close to the output voltage, which is crucial for maintaining performance under varying power supply conditions.
  • Thermal Protection: The LP2996AMR/NOPB is equipped with thermal protection mechanisms that prevent damage from overheating, ensuring long-term durability and stability of the memory system.
  • Surface-Mount Package: The device comes in a PSOP-8 surface-mount package, which is suitable for compact PCB layouts and is designed for automated assembly processes, making it ideal for mass production.

Applications

The LP2996AMR/NOPB is primarily used in systems that require DDR SDRAM, including:

  • Desktop and laptop computers
  • Servers and high-performance computing platforms
  • Networking equipment
  • Embedded systems with high memory demands

With its focus on stability, accuracy, and efficiency, the LP2996AMR/NOPB is a reliable choice for designers and engineers looking to optimize the power management of DDR SDRAM memory systems. Texas Instruments' commitment to quality and performance is reflected in this product, making it a standard component in many electronic devices that require stable memory operation.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6816 $50.9504
46+ $2.2003 $101.2138
71+ $2.1316 $151.3436
97+ $2.0628 $200.0916
126+ $1.9941 $251.2566
168+ $1.7878 $300.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 616 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess