EN
  • EN
  • DE

LP2995MR

Part No LP2995MR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LP2995 DDR Termination Regulator | IC REGULATOR DDR TERM 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications DDR Terminator
Supply Current 250μA
Supply Voltage (V) 2.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP2995
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203195-LP2995MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2995MR CAD Model

Description

The LP2995MR from Texas Instruments is a highly efficient, low-noise, linear voltage regulator designed specifically for noise-sensitive applications. This regulator is optimized for powering high-performance digital signal processors (DSPs), application-specific integrated circuits (ASICs), and microprocessors in computing and telecommunications systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is crucial for ensuring stable operation of sensitive digital circuits.
  • High Current Capability: With an output current capability of up to 150mA, the LP2995MR is suitable for a wide range of applications that require a moderate amount of power.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, enhancing the overall efficiency of the system.
  • Noise Reduction: It incorporates a noise bypass capacitor, which significantly reduces the output noise, a critical factor for RF and audio applications where noise can significantly impact performance.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Small Footprint: The LP2995MR comes in a small footprint, surface-mount MSOP-8 package, making it ideal for space-constrained applications.

Applications

The LP2995MR is versatile and can be used in a variety of applications, including:

  • Digital Signal Processors (DSPs)
  • Application-Specific Integrated Circuits (ASICs)
  • Microprocessors
  • Portable and Battery-Powered Electronics
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LP2995MR is built to meet the rigorous standards expected of TI products, ensuring long-term performance and stability in even the most demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5040 $52.6400
85+ $1.2341 $104.8985
130+ $1.1955 $155.4150
175+ $1.1569 $202.4575
225+ $1.1184 $251.6400
300+ $1.0027 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,105 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess