EN
  • EN
  • DE

LP211P

Part No LP211P
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description SINGLE LINEAR CMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number LP211
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 877866-LP211P
Ultra Librarian 3D Model Ultra Librarian LP211P CAD Model

Description

The Texas Instruments LP211P is a high-performance, precision operational amplifier (op-amp) designed to meet the rigorous demands of a wide array of electronic applications. Renowned for its reliability and versatility, the LP211P is an essential component for professionals and hobbyists alike looking to achieve accurate signal amplification and processing.

Key Features

  • Low Offset Voltage: The LP211P boasts a low offset voltage, which ensures minimal error in signal amplification, making it ideal for high-precision tasks.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input source, preserving signal integrity.
  • Wide Supply Range: It operates over a wide range of power supply voltages, accommodating various circuit designs and applications.
  • Output Short-Circuit Protection: The LP211P includes built-in output short-circuit protection, safeguarding the device against potential damage from circuit faults.
  • Low Power Consumption: Designed for efficiency, the LP211P consumes low power, making it suitable for battery-powered and energy-sensitive applications.

Applications

The LP211P is a versatile component that can be used in numerous applications, including:

  • Audio equipment for signal amplification and filtering
  • Test and measurement instruments to ensure accurate readings
  • Data acquisition systems for precise data processing
  • Analog filters where signal fidelity is crucial
  • Control systems for robust and reliable operation

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LP211P is no exception and is backed by TI's comprehensive technical support and documentation. Engineers and designers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the LP211P into their projects.

Conclusion

The Texas Instruments LP211P operational amplifier is a testament to performance and dependability. Its combination of low offset voltage, high input impedance, and wide power supply range make it a go-to choice for applications demanding precision and longevity. Whether used in professional-grade equipment or hobbyist projects, the LP211P stands as a cornerstone in the field of electronic components.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6086 $50.4774
22+ $4.6019 $101.2418
34+ $4.4581 $151.5754
47+ $4.3143 $202.7721
60+ $4.1705 $250.2300
81+ $3.7391 $302.8671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess