The LOG112AIDR is a high-precision logarithmic amplifier designed and manufactured by Texas Instruments. This sophisticated device is capable of accurately computing the logarithm of an input current over several decades of amplitude. It is an essential component for various applications that require signal compression, such as in analog-to-digital converters, medical instrumentation, and scientific measurement equipment.
Key Features
- Wide Dynamic Range: The LOG112AIDR offers an impressive dynamic range, capable of handling input currents from 1pA to 10mA. This makes it highly versatile for a range of applications that require precise log amplification.
- High Accuracy: This device maintains a high level of accuracy with a typical nonlinearity of ±0.5% over a 100,000-to-1 input current range, ensuring reliable performance in critical applications.
- Temperature Compensation: The LOG112AIDR is equipped with temperature compensation, which allows for stable operation over a temperature range of -40°C to +85°C.
- Low Supply Voltage: Operating at a low supply voltage of ±5V, the LOG112AIDR is suitable for battery-powered devices and portable equipment.
Applications
The LOG112AIDR is adept at handling a variety of applications, such as:
- Photodiode signal processing
- Chemical analysis equipment
- Medical instrumentation, including blood analysis and pulmonary function
- Scientific measurement systems that require a wide dynamic range
Product Specifications
| Parameter |
Value |
| Input Current Range |
1pA to 10mA |
| Supply Voltage |
±5V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOIC-8 |
| Nonlinearity |
±0.5% |
The LOG112AIDR from Texas Instruments represents a robust solution for applications demanding high-precision logarithmic amplification. With its wide dynamic range, high accuracy, and temperature compensation, it is an ideal choice for designers looking to integrate a reliable log amp into their systems.