EN
  • EN
  • DE

LMZ22008TZX/NOPB

Part No LMZ22008TZX/NOPB
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 0.8-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 20V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Max) 8A
Applications ITE (Commercial)
Features UVLO
Operating Temperature -40°C ~ 125°C
Efficiency 92%
Mounting Type Surface Mount
Package / Case TO-PMOD-11, Power Module
Size / Dimension 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Ultra Librarian 3D Model Ultra Librarian LMZ22008TZX/NOPB CAD Model

You May Also Be Interested in

Vicor Corporation
DC/DC CONVERTER 300V 12V 24V 48V / DC DC Converter Output Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 499W / Enclosed DC DC Converter 1 Output 24V 20.8A 154V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 50W / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1971 $69.5913
6+ $19.0335 $114.2010
9+ $18.4387 $165.9483
12+ $17.8439 $214.1268
15+ $17.2491 $258.7365
20+ $15.4648 $309.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess