EN
  • EN
  • DE

LMZ20502SILT/250

Part No LMZ20502SILT/250
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828037-LMZ20502SILT/250
Ultra Librarian 3D Model Ultra Librarian LMZ20502SILT/250 CAD Model

Description

The LMZ20502SILT/250 is a high-performance, easy-to-use power module from Texas Instruments. This compact and reliable power solution is designed to meet the needs of space-constrained and power-sensitive applications. With an input voltage range of 2.7V to 5.5V, it is particularly suitable for low-voltage systems and can deliver up to 2A of output current, making it an excellent choice for a wide range of electronic devices.

Key Features

  • Efficient Power Conversion: The module offers an efficient synchronous step-down (buck) converter, which ensures minimal heat generation and maximizes battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 3.6V using external resistors, providing flexibility to power various components.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, saving board space and reducing overall system complexity.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within its nominal operating range, which is essential for power sequencing and monitoring system health.
  • Thermal Protection: The module includes over-temperature protection to safeguard the device and system from damage due to excessive heat.
  • Current Limit Protection: The built-in current limit protection prevents damage to the power module and the downstream circuitry from overcurrent conditions.

Applications

The LMZ20502SILT/250 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • FPGA, DSP, and ASIC power supplies
  • Medical equipment and instrumentation
  • Compact industrial and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ20502SILT/250 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and stability.

Conclusion

The LMZ20502SILT/250 power module is an exemplary solution for designers looking to optimize power management in compact and power-sensitive applications. Its integrated features, coupled with Texas Instruments' reputation for quality, make it a smart choice for a wide array of electronic systems.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess