EN
  • EN
  • DE

LP5524TM-5

Part No LP5524TM-5
Manufacturer National Semiconductor (TI)
Catalog Misc Products
Description Parallel LED Driver with PWM Brightness Control in Micro SMD Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828142-LP5524TM-5
Ultra Librarian 3D Model Ultra Librarian LP5524TM-5 CAD Model

Description

The LP5524TM-5 from Texas Instruments (formerly National Semiconductor) is a versatile and highly integrated multi-channel LED driver designed for mobile devices and other portable applications. This device is specifically tailored to provide efficient and precise control over multiple LEDs, making it suitable for backlighting, camera flash, and decorative lighting purposes.

Applications:

  • Mobile phone display backlighting
  • Camera flash
  • RGB indicator lights
  • Portable media players
  • Handheld gaming devices

Features:

  • Multi-Channel Capability: Supports multiple independent LED channels, allowing for dynamic and customizable lighting effects.
  • High Efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • I2C Control Interface: Provides a simple and flexible interface for programming and controlling the LED driver.
  • Integrated PWM Generators: Includes integrated Pulse Width Modulation (PWM) generators for precise brightness control and smooth dimming.
  • Automatic Color Balancing: Features automatic color balancing to ensure consistent and accurate color reproduction.
  • Programmable Current Levels: Allows for programmable current levels for each LED channel, enabling fine-tuning of brightness and color.
  • Short Circuit Protection: Includes built-in short circuit protection to prevent damage to the device and LEDs.
  • Over-Temperature Protection: Provides over-temperature protection to ensure safe and reliable operation.
  • Small Form Factor: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Improved Display Quality: Enables brighter and more vibrant displays with accurate color reproduction.
  • Extended Battery Life: Optimizes power consumption, leading to longer battery life in portable devices.
  • Enhanced User Experience: Supports customizable lighting effects, enhancing the overall user experience.
  • Simplified System Design: Reduces the number of external components required, simplifying system design and reducing cost.
  • Increased Reliability: Built-in protection features ensure reliable operation and prevent damage to the device and LEDs.

Additional Details:

The LP5524TM-5 operates from a single power supply and includes advanced features such as logarithmic dimming, which provides smooth and natural brightness transitions. The device's I2C interface allows for easy integration with microcontrollers and other system components. The integrated PWM generators offer high resolution dimming control, enabling precise adjustment of LED brightness levels. This LED driver is designed to meet the demanding requirements of modern portable devices, providing a combination of performance, efficiency, and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,889 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess