EN
  • EN
  • DE

LMZ10505TZ-ADJ/NOPB

Part No LMZ10505TZ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 5A TO-PMOD-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features UVLO
Mounting Style SMD/SMT
Package TO-PMOD-7, Power Module
Size / Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 96%
Power (Watts) - Max 25W
Win Source Part Number 019689-LMZ10505TZ-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian LMZ10505TZ-ADJ/NOPB CAD Model

Description

The from Texas Instruments is a high-performance, easy-to-use power module that ensures efficient and reliable performance.

  • Output Current: 5A
  • Input Voltage Range: 6V to 20V
  • Output Voltage Adjustability: 0.8V to 6V
  • Protection Features: Under-voltage lockout, thermal shutdown, and over-current protection
  • Package: 7-pin TO-263
  • Compliance: RoHS compliant, lead-free
  • Applications: Telecommunications, industrial equipment, server and storage systems

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5931 $54.3724
9+ $11.1533 $100.3797
14+ $10.8048 $151.2672
20+ $10.4562 $209.1240
25+ $10.1077 $252.6925
34+ $9.0621 $308.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess