EN
  • EN
  • DE

LMX25320967EVAL/NOPB

Part No LMX25320967EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR LMX2532XXXX / Evaluation Board For Platinum Frequency Synthesizer System With Integrated Vcos
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PLLatinum
Part Status Obsolete(EOL)
Main Purpose Timing, Frequency Synthesizer
Utilized IC / Part LMX2532
Primary Attributes Single Fractional-N and Integer-N PLL with VCO
Supplied Contents Board(s)
Win Source Part Number 799382-LMX25320967EVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMX2532
Introduction Date June 01, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX25320967EVAL/NOPB CAD Model

Description

The LMX25320967EVAL/NOPB is a PLLatinum single fractional-N and integer-N PLL with VCO used for timing and frequency synthesizer applications.

  • Family: LMX2532
  • Manufacturer: Texas Instruments
  • Operating Temperature Range: -40°C ~ 85°C
  • Status: Obsolete
  • Estimated EOL Date: End of life

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess