EN
  • EN
  • DE

LCM600L-T-4

Part No LCM600L-T-4
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 5V 600W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Artesyn Embedded Technologies
Type Front End
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 52A
Power (Watts) 600W
Applications ITE (Commercial), Medical
Voltage - Isolation 4kV
Efficiency 89%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Style Chassis Mount
Dimension 7.50" L x 4.50" W x 2.40" H (190.5mm x 114.3mm x 61.0mm)
Minimum Load Required No
Approvals CB
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811626-LCM600L-T-4
Ultra Librarian 3D Model Ultra Librarian LCM600L-T-4 CAD Model

Description

The Artesyn Embedded Technologies LCM600L-T-4 is a high-quality front-end power supply designed for commercial and medical applications.

  • Power Output: 600W
  • Adjustable Output Voltage: 12V
  • Features: Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
  • Approvals: CB
  • Voltage Isolation: 4kV
  • Operating Temperature: -40°C ~ 70°C (with derating)
  • Dimensions: 7.50" L x 4.50" W x 2.40" H (190.5mm x 114.3mm x 61.0mm)
  • Efficiency: 89%
  • Minimum Load: Not Required
  • Manufacturer Pack Quantity: 50
  • MSL Level: Not Applicable

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess