EN
  • EN
  • DE

LMX2505LQX1321

Part No LMX2505LQX1321
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER PLL VCO 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 1321MHz
RF Type PDC
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 071688-LMX2505LQX1321
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2505LQX1321 CAD Model

Description

The LMX2512LQ0967/NOPB is a high-performance, wideband frequency synthesizer system from Texas Instruments. Part of the company's extensive range of integrated circuits, this product is designed to provide advanced solutions for a wide variety of applications.

Main Features:

  • Frequency Range: 20 MHz to 20 GHz in a single device.
  • Integrated Voltage-Controlled Oscillator (VCO): Fundamental output frequency from 3.5 GHz to 14 GHz.
  • Output Divider: Can be set to divide by 1, 2, 4, 8, 16, 32, or 64.
  • Two Differential Outputs: One can be muted.
  • Output Power: Can be set to one of thirty-one steps.
  • Fractional-N PLL: Allows for fine frequency resolution.
  • Integrated Noise Floor: As low as -231 dBc/Hz.
  • Operating Temperature: -40°C to 85°C.
  • Package: Compact 40-VFQFN (6mm x 6mm).
  • Compatibility: 3.3V systems.
  • Power Down Modes: Reduces power consumption and extends battery life in portable applications.
  • Safety Features: Includes overvoltage and overtemperature protection.

In summary, the Texas Instruments LMX2512LQ0967/NOPB is a high-performance, wideband frequency synthesizer system offering superior phase noise performance, high level of integration, and wide operating temperature range, making it an excellent choice for a variety of applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3597 $55.0791
7+ $15.0644 $105.4508
11+ $14.5937 $160.5307
15+ $14.1229 $211.8435
19+ $13.6521 $259.3899
25+ $12.2398 $305.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess