EN
  • EN
  • DE

LMX2487ESQE/NOPB

Part No LMX2487ESQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 7.5GHZ DUAL 24WQFN / Clock Generator 5MHz to 7.5GHz-IN 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
Type PLL Frequency Synthesizer, Delta Sigma
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 7.5GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 779590-LMX2487ESQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2487
Introduction Date May 01, 2007
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMX2487ESQE/NOPB CAD Model

Description

LMX2487ESQE/NOPB - High-Performance Frequency Synthesizer System from Texas Instruments

The LMX2487ESQE/NOPB is a highly integrated, high-performance frequency synthesizer system from Texas Instruments designed for use in a wide range of RF applications. This device is capable of generating very stable and precise frequencies within the RF spectrum, making it an ideal choice for wireless communications, instrumentation, and aerospace applications.

At the heart of the LMX2487ESQE/NOPB is a dual-modulus prescaler, phase detector, and a programmable charge pump. This combination allows for fine-tuned frequency synthesis with low phase noise and high spurious performance. The device supports a wide frequency range, which is enabled by its multi-core VCO (Voltage-Controlled Oscillator) system and the ability to lock to both integer and fractional frequencies.

The LMX2487ESQE/NOPB also features a digital phase-locked loop (PLL) with a programmable delta-sigma modulator, which ensures that the output frequency is maintained with high accuracy and stability over various conditions. This PLL can be easily configured through a serial interface, which allows for simple integration into a variety of systems.

This device comes in a compact surface-mount package, making it suitable for space-constrained applications. Additionally, the LMX2487ESQE/NOPB operates over a broad temperature range and is designed with power-saving features, including a power-down mode that significantly reduces power consumption when the device is not in use.

Key features of the LMX2487ESQE/NOPB include:

  • Low phase noise performance for high-quality signal synthesis
  • Wide frequency range support for flexible application use
  • Programmable charge pump and phase detector for precise frequency control
  • Serial interface for easy programming and control
  • Power-down mode for enhanced power efficiency
  • Compact surface-mount package suitable for space-constrained environments

Whether you're designing a sophisticated wireless system or require a reliable frequency source for test and measurement equipment, the LMX2487ESQE/NOPB from Texas Instruments offers the performance and flexibility needed to meet the demands of modern RF applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0576 $56.4032
16+ $6.6114 $105.7824
24+ $6.4048 $153.7152
33+ $6.1982 $204.5406
42+ $5.9916 $251.6472
56+ $5.3718 $300.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess