EN
  • EN
  • DE

TMS5701114CPGEQQ1

Part No TMS5701114CPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V Automotive 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797651-TMS5701114CPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5701114
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5701114CPGEQQ1 CAD Model

Description

The TMS5701114CPGEQQ1 is a high-performance automotive-grade microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI). This robust MCU is part of the Hercules TMS570 series, which is renowned for its safety features, making it an ideal choice for critical automotive applications such as electronic power steering, stability control, and advanced driver assistance systems (ADAS).

Key Features:

  • ARM Cortex-R4F Core: At the heart of the TMS5701114CPGEQQ1 is a 32-bit ARM Cortex-R4F CPU operating at up to 180MHz, providing a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with 1.25MB of integrated Flash memory and 192KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Safety: Designed with functional safety in mind, it features built-in hardware redundancy and diagnostic capabilities to support safety-critical applications, meeting the ISO 26262 ASIL-D standards.
  • Communication Interfaces: The MCU includes a variety of communication interfaces such as CAN, LIN, FlexRay, and Ethernet, providing versatile connectivity options for automotive networks.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it can withstand the harsh conditions of automotive environments.
  • Packaging: The TMS5701114CPGEQQ1 is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The MCU is specifically designed for use in safety-critical systems within the automotive industry. Applications include:

  • Electronic Power Steering (EPS)
  • Anti-lock Braking Systems (ABS)
  • Electronic Stability Control (ESC)
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Gateway and Body Control Modules

Support and Resources:

TI provides comprehensive support and resources for the TMS5701114CPGEQQ1 MCU, including technical documentation, software tools, and a dedicated support community. Developers can access a wide range of resources to facilitate the design and development process, ensuring a smooth integration of the MCU into their automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8140 $63.2560
8+ $12.9756 $103.8048
12+ $12.5701 $150.8412
17+ $12.1646 $206.7982
22+ $11.7591 $258.7002
29+ $10.5427 $305.7383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess