EN
  • EN
  • DE

LMX2347TMX/NOPB

Part No LMX2347TMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 2.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LMX2347
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877758-LMX2347TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2347TMX/NOPB CAD Model

Description

The LMX2347TMX/NOPB is a low-power, high-performance frequency synthesizer system from Texas Instruments, which includes a fully integrated delta-sigma PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator). This component is designed to cater to the demanding needs of wireless communication systems and signal generation applications.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it versatile for various applications.
  • Low Noise VCO: The integrated VCO ensures low phase noise, crucial for high-performance RF systems.
  • Programmable Dividers: It features programmable dividers allowing fine-tuning of the output frequency.
  • Power Saving Mode: An innovative power-saving mode reduces power consumption when the device is not in active use.
  • Serial Interface: The inclusion of a serial interface facilitates easy programming and control of the device.
  • Robust Packaging: Supplied in a compact, surface-mount package that is suitable for high-density PCB designs.

Applications

  • Wireless communication devices such as GSM, CDMA, and LTE base stations
  • Portable radios and satellite communication systems
  • Test and measurement equipment
  • Signal generation hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LMX2347TMX/NOPB is no exception. This product is manufactured to the highest standards and has undergone rigorous testing to ensure its performance under various conditions. Its design is optimized for longevity and consistent operation, making it a reliable choice for critical applications.

Environmental Compliance

The LMX2347TMX/NOPB is designed with environmental consciousness in mind. It is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations for electronic components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess