EN
  • EN
  • DE

DS2431G+T&R

Part No DS2431G+T&R
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 1KBIT 1WIRE 2SFN / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V Medical 2-Pin SFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (256 x 4)
Access Time 2μs
Memory Interface 1-Wire
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 2-SFN
Manufacturer Package 2-SFN (6x6)
Win Source Part Number 773234-DS2431G+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2431
Introduction Date May 07, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS2431G+T&R CAD Model

Description

The DS2431G+T&R from Maxim Integrated is a high-security, 1Kb 1-Wire EEPROM device designed for applications where secure data storage and data integrity are paramount. This compact component integrates memory and a dedicated SHA-1 (Secure Hash Algorithm) engine, making it an ideal solution for authentication and data protection in a variety of systems.

Key Features

  • Secure Memory: The DS2431G+T&R features 1024 bits of 5V EEPROM memory, which includes an extra 192 bits for control functions. This memory is partitioned into four pages of 256 bits, with each page further subdivided into four blocks of 64 bits.
  • SHA-1 Engine: The integrated SHA-1 engine facilitates the creation of a 160-bit message authentication code (MAC) from the on-chip secret and data stored in the EEPROM, ensuring data integrity and authenticity.
  • 1-Wire Interface: This device operates over a single data line, plus ground, for simple and low-cost connectivity, which is compatible with the 1-Wire protocol.
  • Challenge-and-Response Authentication: By using the SHA-1 engine for challenge-and-response authentication, it provides a high level of security against unauthorized access and data tampering.
  • Write Protection: The DS2431G+T&R allows individual memory pages to be permanently write-protected or put in EPROM-emulation mode, where bits can only be changed from a 1 to a 0 state.
  • High Reliability: The EEPROM is rated for over 1 million write cycles, and data retention is guaranteed for a minimum of 10 years, ensuring long-term reliability of the stored data.

Applications

The DS2431G+T&R is suitable for a wide range of applications, including but not limited to:

  • Accessory/Peripheral Authentication
  • Medical and Industrial Sensor Calibration Data Storage
  • Aftermarket Management of Consumables
  • Secure Data Storage in Networking Hardware

Overall, the DS2431G+T&R from Maxim Integrated provides a robust and secure storage solution that can be easily integrated into various security-conscious applications, ensuring both the protection and integrity of critical data.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5975 $50.5725
27+ $3.7724 $101.8548
42+ $3.6545 $153.4890
57+ $3.5366 $201.5862
74+ $3.4187 $252.9838
98+ $3.0650 $300.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,167 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess