The LMX2330USLEX/NOPB is a high-performance, low-power, frequency synthesizer system from Texas Instruments, a renowned global semiconductor company. This product is designed with a dual modulus prescaler that can operate at frequencies up to 2.5 GHz. It is part of the company's LMX2330 series of micro power, double phase-locked loops (PLLs) and is equipped with a digital locked detector.
- Frequency Synthesizers: Comes with a 2.0 GHz / 510 MHz frequency synthesizer and a 510 MHz fractional-N frequency synthesizer.
- High-performance Components: Includes a high-performance voltage-controlled oscillator (VCO) and a low-noise phase detector, which contribute to its superior performance.
- 3-wire MICROWIRE Interface: Enables easy programming.
- Power-down Features: Allows for significant power savings when the device is not in use.
- Operating Voltage Range: 2.7 to 5.5 volts, making it compatible with a wide range of devices and applications.
- Compact Package: Housed in a compact, 24-pin LLP package, making it a space-efficient solution for designs where board space is a premium.
- Environmental Compliance: RoHS compliant and free from lead, bromide and antimony, adhering to the environmental standards.
The LMX2330USLEX/NOPB is designed for use in various applications, including wireless communication systems, satellite communication systems, and test equipment. It is also suitable for use in applications that require low phase noise and wideband operation.
In conclusion, the LMX2330USLEX/NOPB from Texas Instruments is a high-performance, low-power frequency synthesizer system that offers advanced features and superior performance. Its compact size, power-saving features, and wide voltage range make it a versatile and efficient solution for various applications.