EN
  • EN
  • DE

LMX2330LSLBX/NOPB

Part No LMX2330LSLBX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 24LAMINATECSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Frequency Synthesizer IC 2.5GHz, 510MHz 1 24-TFQFN, CSP
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TFQFN, CSP
Case / Package 24-CSP (4.5x3.5)
Family Name LMX2330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *LMX2330LSLBX, *LMX2330LSLBX/NOPB, LMX2330LSLBX, LMX2330LSLBX-ND, LMX2330LSLBX-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923526-LMX2330LSLBX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2330LSLBX/NOPB CAD Model

Description

The LMX2330LSLBX/NOPB is a high-performance, low-power frequency synthesizer system that integrates a double-balanced mixer and a fully programmable dual-modulus prescaler. Manufactured by Texas Instruments, this synthesizer is designed to generate a stable and precise frequency signal, making it an ideal component for RF systems in telecommunications, such as mobile phones, WLAN, and other wireless communication devices.

Key Features

  • Frequency Range: The device supports a wide frequency range, which is essential for versatile applications across different communication standards.
  • Low Phase Noise: The LMX2330LSLBX/NOPB offers low phase noise performance, ensuring high-quality signal generation for sensitive RF applications.
  • Power Efficiency: With its low-power consumption, the device is optimized for battery-powered applications, extending the operational life of portable devices.
  • Programmability: The dual-modulus prescaler is fully programmable, allowing for fine-tuning and precise control over the output frequency.
  • Integration: The integration of a double-balanced mixer enhances the functionality of the device by enabling frequency conversion, which is critical in modern RF designs.

Applications

  • Wireless Communication Systems
  • Global Positioning Systems (GPS)
  • Local Area Network (LAN) Devices
  • Personal Communication Services (PCS)

Quality and Reliability

The LMX2330LSLBX/NOPB is designed to meet the rigorous demands of the telecommunications industry. Texas Instruments ensures that each device is tested for quality and performance, offering reliability for designers and manufacturers. The NOPB designation indicates that the product is lead-free (No Lead Plating Balls), making it compliant with environmental regulations such as RoHS.

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number LMX2330LSLBX/NOPB
Category Integrated Circuits (ICs)
Subcategory RF/IF and RFID
Package / Case Surface-Mount

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,275 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess