EN
  • EN
  • DE

LMX2324SLBX

Part No LMX2324SLBX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLLatinum™ 2.0 GHz Frequency Synthesizer for RF Personal Communications | IC FREQ SYNTH 2.0GHZ 16LAMINATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFQFN, CSP
Supplier Device Package 16-CSP (3.5x3.5)
Family Part Number LMX2324
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202389-LMX2324SLBX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2324SLBX CAD Model

Description

The LMX2324SLBX from Texas Instruments is a highly integrated frequency synthesizer that is designed for use in a wide range of RF applications. Manufactured by one of the industry's leading semiconductor companies, this device is tailored to deliver high performance, reliability, and functionality for your communication systems.

Key Features

  • Low Phase Noise: The LMX2324SLBX is engineered to produce a low phase noise output, which is crucial for maintaining signal integrity in communication systems.
  • High Frequency Range: This synthesizer operates at a broad frequency range, making it suitable for various applications, including wireless communications, satellite systems, and instrumentation.
  • Programmable Divider: The device includes a programmable divider that allows users to generate a wide range of output frequencies, providing flexibility in system design.
  • Serial Interface: It features a serial interface for programming the device, simplifying the integration process with microcontrollers or other digital systems.
  • Supply Voltage: The LMX2324SLBX operates on a single 2.7V to 5.5V power supply, accommodating different power environments and system requirements.
  • Power-Saving Mode: A power-saving mode is available to reduce power consumption when the synthesizer is not in active use, making it ideal for battery-powered devices.

Applications

The versatility of the LMX2324SLBX makes it a prime choice for a variety of applications. It is commonly used in:

  • Mobile phones and wireless communication devices
  • Base stations and RF communication infrastructure
  • Microwave point-to-point systems
  • Test and measurement equipment

Package and Quality

The LMX2324SLBX is offered in a compact surface-mount package that is designed to meet the space constraints of modern electronic devices. Texas Instruments' commitment to quality ensures that each synthesizer meets the highest standards of performance and reliability.

Conclusion

With its robust feature set and flexible capabilities, the LMX2324SLBX from Texas Instruments stands out as an essential component for any RF system designer looking to create high-performance and reliable products. Its integration-friendly interface and power efficiency make it a smart choice for a multitude of RF applications.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess