EN
  • EN
  • DE

LMV982IDGSR

Part No LMV982IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name LMV982
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-17949-6, -LMV982IDGSRE4-NDR, -296-17949-1-ND, -LMV982IDGSR-NDR, -LMV982IDGSRG4-NDR, 296-17949-2-NDR, -296-17949-1, 296-17949-1-NDR, -LMV982IDGSRE4, 296-17949-2, 296-17949-1, -LMV982IDGSRG4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923522-LMV982IDGSR
Ultra Librarian 3D Model Ultra Librarian LMV982IDGSR CAD Model

Description

The LMV982IDGSR is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in analog and digital semiconductor ICs. This operational amplifier is part of the LMV series, known for its low-voltage operation and miniaturized packaging, making it ideal for battery-powered and space-constrained applications.

Key Features

  • Low Voltage Operation: The LMV982IDGSR operates at a supply voltage range of 2.7V to 5.5V, which allows for efficient use in low-power devices.
  • Rail-to-Rail Output: This op-amp features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in applications where the full range of the power supply is utilized.
  • Low Input Offset Voltage: With a low input offset voltage, the LMV982IDGSR ensures high accuracy in signal amplification, making it suitable for precision applications.
  • Micro-Power Shutdown Mode: The device includes a shutdown feature that reduces the power consumption when not in active use, further extending battery life in portable applications.
  • Extended Temperature Range: The operational amplifier is designed to function over an extended temperature range, making it reliable in varying environmental conditions.

Applications

The LMV982IDGSR is versatile and can be used in a variety of applications, including:

  • Sensor interfaces
  • Portable and battery-powered devices
  • Analog-to-digital converter (ADC) buffer
  • Active filters
  • Medical instrumentation
  • Audio and signal conditioning

Package and Quality

The LMV982IDGSR comes in a compact VSSOP-10 package, which is highly beneficial for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, adhering to rigorous quality control measures to ensure reliability and performance.

With its combination of low-power consumption, precision, and small form factor, the LMV982IDGSR from Texas Instruments stands out as an exceptional choice for designers looking to optimize their analog circuitry in both portable and stationary applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5383 $50.7660
49+ $2.0828 $102.0572
75+ $2.0177 $151.3275
103+ $1.9526 $201.1178
133+ $1.8875 $251.0375
178+ $1.6922 $301.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess