The LMV932MAX/NOPB is a high-performance, low-voltage dual operational amplifier from Texas Instruments, a renowned manufacturer of semiconductors. This product is specifically designed to provide optimal performance in low-voltage and low-power applications, making it ideal for battery-powered devices and portable equipment.
- Supply Voltage Range: 2.7V to 5.5V (single supply) or ±1.35V (dual supply)
- Bandwidth: 10MHz
- Slew Rate: 1.4V/µs
- Quiescent Current: 1mA per channel
- Rail-to-Rail Output Swing: Ensures maximum dynamic range at the output
- Input Common-Mode Voltage Range: Extends 0.2V beyond V+ and 0.2V below ground
- Package: 8-pin SOIC
- Temperature Range: -40°C to +125°C
- Applications: Active filters, signal conditioning, medical and scientific instruments, battery-powered devices, portable communication devices, ADCs, DACs, and DSPs
- Compliance: RoHS compliant, lead-free
In conclusion, the LMV932MAX/NOPB from Texas Instruments is a high-performance, low-voltage dual operational amplifier that delivers an excellent balance of speed, power, and voltage characteristics. Its rail-to-rail output swing, low power consumption, and high slew rate make it a versatile choice for a wide range of low-voltage and high-speed applications.