EN
  • EN
  • DE

LMV931IDBVRG4

Part No LMV931IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 15nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055814-LMV931IDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV931IDBVRG4 CAD Model

Description

Product Overview: Texas Instruments LMV931IDBVRG4

The LMV931IDBVRG4 is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer precision and stability in a wide range of electronic applications. This op-amp is a single-channel device that operates with a power supply range of 2.7V to 5.5V, making it an ideal choice for battery-powered devices and low-power applications.

One of the standout features of the LMV931IDBVRG4 is its low input offset voltage, which significantly enhances the accuracy of signal amplification. This characteristic is particularly important in precision measurement and control systems, where even small voltage errors can have a considerable impact on overall performance.

The device also boasts a low input bias current, further contributing to its precision by minimizing the error caused by current leakage. Additionally, the LMV931IDBVRG4 has a Rail-to-Rail output stage, allowing the output to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltage.

With a bandwidth of 1.4 MHz and a slew rate of 1 V/µs, the LMV931IDBVRG4 is capable of handling moderate-speed signals with ease. These features make it suitable for use in filters, amplifiers, and general-purpose signal conditioning circuits where a balance between speed and power consumption is required.

For ease of integration into various circuit designs, the LMV931IDBVRG4 is available in a compact 5-pin SOT-23 package, which is both space-efficient and compatible with standard surface-mount technology (SMT). This packaging allows for high-density mounting and is well-suited for portable and space-constrained electronic devices.

Moreover, Texas Instruments ensures that the LMV931IDBVRG4 meets high-quality standards, with built-in electrostatic discharge (ESD) protection and a specified temperature range of -40°C to +125°C, ensuring reliable operation in diverse environmental conditions.

In summary, the LMV931IDBVRG4 from Texas Instruments is a versatile and precise operational amplifier that is designed to meet the needs of a wide array of low-voltage applications. Its low power consumption, precision specifications, and compact packaging make it an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess