EN
  • EN
  • DE

LMV824DR

Part No LMV824DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.9V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Supply Current 1mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMV824
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202285-LMV824DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV824DR CAD Model

Description

Product Overview: Texas Instruments LMV824DR Operational Amplifier

The LMV824DR from Texas Instruments is a low-voltage, low-power operational amplifier that is designed to offer an optimal balance of performance and power efficiency. This device is part of the LMV824 series, which is well-suited for a variety of applications requiring low power consumption without compromising on the quality of signal amplification.

Key Features:

  • Low Voltage Operation: The LMV824DR can operate at voltages as low as 2.7V, making it ideal for battery-powered and portable devices.
  • Power Efficiency: With a quiescent current of just 500 µA per channel, it is designed to maintain power efficiency, which is crucial for extending battery life in portable applications.
  • Wide Bandwidth: It offers a bandwidth of 5.5 MHz, which allows it to handle a broad range of signals without significant attenuation or phase distortion.
  • Rail-to-Rail Output: The rail-to-rail output capability provides a wide dynamic range, which is especially useful in low-voltage applications.
  • Input Common-Mode Voltage Range: Includes ground, which allows for direct sensing near ground.
  • Low Input Bias Current: Ensures minimal error in applications requiring high-impedance inputs.

Applications:

The LMV824DR is versatile and can be used in a range of applications, including:

  • Sensor interfaces
  • Active filters
  • General-purpose low-voltage applications
  • Portable and battery-powered equipment
  • ADC buffer amplifiers

Package and Availability:

The Texas Instruments LMV824DR operational amplifier is offered in an SOIC-14 package, ensuring compatibility with standard surface-mount PCB assembly processes. It is widely available through Texas Instruments and authorized distributors, making it an easily accessible solution for designers and manufacturers.

Conclusion:

The LMV824DR is an excellent choice for designers who require a reliable, low-power op-amp that does not sacrifice performance. With its low-voltage operation, efficiency, and rail-to-rail output, it is particularly well-suited for modern, compact, and power-sensitive electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7452 $52.1640
165+ $0.6115 $100.8975
255+ $0.5924 $151.0620
350+ $0.5733 $200.6550
455+ $0.5542 $252.1610
605+ $0.4969 $300.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess