EN
  • EN
  • DE

LM75AD/G-T

Part No LM75AD/G-T
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description IC I2C TEMP SNSR/WATCHDOG 8-SOIC / Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr NXP
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number LM75
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1070214-LM75AD/G-T
Ultra Librarian 3D Model Ultra Librarian LM75AD/G-T CAD Model

Description

The LM75AD/G-T is a high-precision digital temperature sensor from NXP Semiconductors, renowned for its accuracy and ease of integration into a wide range of applications. This sensor is part of the LM75 series, which are known for providing a standard digital temperature sensor solution with an I²C-bus interface.

Key Features

  • Temperature Range: The LM75AD/G-T operates over a wide temperature range from -55°C to +125°C, making it suitable for environments that experience extreme temperatures.
  • Accuracy: It offers an excellent temperature accuracy of ±2°C over the entire temperature range, with an even higher accuracy of ±1°C from -25°C to +100°C.
  • Data Format: Temperature readings are provided in a 16-bit, 2's complement format with the least significant bit (LSB) equal to 0.125°C, allowing for precise temperature monitoring.
  • Programmable Resolution: The sensor features a programmable resolution of 9 to 12 bits, giving the user flexibility in balancing measurement resolution and conversion time.
  • Low Power Consumption: Designed for energy efficiency, the LM75AD/G-T has a low operating current, making it ideal for battery-powered or energy-sensitive systems.
  • Shutdown Mode: It includes a shutdown mode that significantly reduces power consumption when the sensor is not in use.
  • Fault Queue: The sensor also features a programmable fault queue that helps to prevent false tripping.
  • Alarm Function: An integrated over-temperature alarm function (OS) can be set to alert the system of temperature events beyond preset thresholds.

Applications

The LM75AD/G-T is versatile and can be utilized in various applications, including:

  • System thermal management
  • Personal computers and servers
  • Electronics equipment
  • Industrial controllers
  • Environmental monitoring
  • Smart home devices

Package and Availability

The sensor is available in a small 8-pin SO (Small Outline) package, which is suitable for space-constrained applications. The LM75AD/G-T is also characterized for operation from -40°C to +125°C, ensuring reliable performance across various conditions.

For designers and engineers looking for a robust and reliable temperature sensing solution, the LM75AD/G-T from NXP Semiconductors presents an ideal choice, offering the perfect blend of precision, flexibility, and efficiency.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess