The LMV821IDCKR is a high-performance, low power, operational amplifier designed and manufactured by Texas Instruments, a global semiconductor company renowned for its innovation and quality in the electronics industry.
- Wide Bandwidth: It offers a wide bandwidth of 5 MHz and a supply voltage range of 2.7 to 5.5V, making it suitable for a variety of applications.
- Low Input Bias Current: It has a low input bias current of 1 pA, which greatly reduces errors due to input bias currents.
- Low Input Offset Voltage: It has a low input offset voltage of 1 mV, ensuring high accuracy and precision in your electronic circuits.
- Rail-to-Rail Input/Output: It features rail-to-rail input/output, which simplifies single supply operation.
- Small Package: It comes in a small SC70-5 package, making it suitable for space-constrained applications.
- Robustness: It can operate at temperatures ranging from -40°C to 125°C, making it suitable for use in harsh environments.
- ESD Protection: It comes with built-in electrostatic discharge (ESD) protection.
- Comprehensive Support: Texas Instruments provides comprehensive technical support for the LMV821IDCKR, including detailed datasheets, application notes, and simulation tools.