EN
  • EN
  • DE

LMV762QMAX/NOPB

Part No LMV762QMAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Low-Voltage, Precision Comparator With Push-Pull Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 5 V
Voltage - Input Offset (Maximum) 0.2mV @ 5V
Current - Input Bias (Maximum) 50pA @ 5V
Maximum Quiescent Current 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1202246-LMV762QMAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMV762Q
Introduction Date July 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMV762QMAX/NOPB CAD Model

Description

Product Overview: LMV762QMAX/NOPB

The LMV762QMAX/NOPB from Texas Instruments is a high-precision, low-voltage comparator designed for a wide range of applications that require fast response times and low power consumption. This device is part of Texas Instruments' LMV series, which is well-known for its reliability and performance in challenging environments.

The LMV762QMAX/NOPB operates with a single or dual supply voltage ranging from 2.7V to 5.5V, making it versatile for both battery-powered and traditional wired systems. Its low supply current of 210 µA is ideal for portable devices where power efficiency is critical. The comparator also features a low input offset voltage of 1 mV and an input bias current of 1 pA, ensuring high accuracy in signal detection and comparison tasks.

Key Features

  • Supply Voltage: Operates from 2.7V to 5.5V, accommodating a variety of power sources.
  • Low Power Consumption: With a supply current of just 210 µA, it's perfect for power-sensitive applications.
  • High Precision: Low input offset voltage and bias current contribute to a high degree of accuracy.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor.
  • Fast Response Time: Propagation delays as low as 200 ns ensure timely signal processing.

Applications

The LMV762QMAX/NOPB is suitable for a variety of applications, such as:

  • Portable and battery-powered electronics
  • Threshold detectors and system monitoring
  • Zero-crossing detectors
  • Window comparators
  • Medical devices
  • Industrial automation systems

With its extended temperature range of -40°C to 125°C, the LMV762QMAX/NOPB is designed to perform reliably in both commercial and industrial settings. Its small form factor, provided in an 8-pin SOIC package, allows for seamless integration into space-constrained designs.

To ensure the highest quality and reliability, the LMV762QMAX/NOPB is part of Texas Instruments' automotive-grade product offerings, which undergo rigorous testing and adhere to stringent standards. This makes the LMV762QMAX/NOPB an excellent choice for designers looking for a comparator that combines precision, power efficiency, and robustness.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8831 $50.4803
32+ $3.1861 $101.9552
49+ $3.0865 $151.2385
67+ $2.9870 $200.1290
87+ $2.8874 $251.2038
116+ $2.5887 $300.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess