EN
  • EN
  • DE

LMV7239QM7X/NOPB

Part No LMV7239QM7X/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR RRI LP LV SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator General Purpose Open Drain, Push-Pull SC-70-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name LMV7239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45164-6, -296-45164-1-ND, LMV7239QM7X/NOPB-ND, 296-45164-1, 296-45164-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923511-LMV7239QM7X/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV7239QM7X/NOPB CAD Model

Description

Overview of the LMV7239QM7X/NOPB from Texas Instruments

The LMV7239QM7X/NOPB is a high-performance, low-voltage comparator designed by Texas Instruments, known for its precision and power efficiency. This component is particularly well-suited for portable and battery-powered applications where power consumption and space are critical considerations.

Key Features

  • Low Voltage Operation: The LMV7239 operates at a supply voltage range from 2.7V to 5V, making it ideal for use in systems where power efficiency is paramount.
  • Low Power Consumption: With a typical supply current of just 65 µA, this comparator helps to extend battery life in portable devices.
  • High Speed: It boasts a fast propagation delay of 200 ns, providing quick response times for high-speed signal processing applications.
  • Push-Pull Output: The LMV7239 features a push-pull output stage that can sink or source current. This eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and other logic levels.
  • Rail-to-Rail Input: The input common-mode voltage range extends from the negative supply to within 1.2V of the positive supply, offering enhanced flexibility in various circuit designs.

Applications

The LMV7239QM7X/NOPB is versatile and can be used in a wide array of applications, including:

  • Notebook computers
  • Cell phones
  • Portable communication devices
  • Window comparators
  • Battery-powered alarms and monitoring systems

Package and Quality

This comparator comes in a space-saving 5-pin SC70 package, which is highly beneficial for compact designs. Additionally, the LMV7239QM7X/NOPB is part of Texas Instruments' "Green" product initiative, which ensures that the device complies with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact.

Overall, the LMV7239QM7X/NOPB from Texas Instruments stands out as a reliable and energy-efficient solution for designers looking to optimize their high-speed, low-voltage systems without compromising on performance.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8074 $53.3036
33+ $3.1240 $103.0920
50+ $3.0264 $151.3200
69+ $2.9288 $202.0872
89+ $2.8311 $251.9679
119+ $2.5383 $302.0577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess