EN
  • EN
  • DE

ADG333ABRZ

Part No ADG333ABRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 30 V
Dual Voltage Supply ±3 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 90ns, 80ns (Typ)
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 709345-ADG333ABRZ
Family Name ADG333A
Introduction Date October 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG333ABRZ CAD Model

Description

ADG333ABRZ - High-Performance Analog Switch by Analog Devices Inc.

The ADG333ABRZ is a monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This high-performance analog switch is well-suited for a wide array of applications, from data acquisition systems to communication devices, where reliable signal routing is essential.

Constructed with Analog Devices' advanced silicon-oxide-nitride-oxide-silicon (SONOS) process, the ADG333ABRZ offers superior performance that includes low on-resistance, high switch bandwidth, and low leakage currents. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion when passing analog signals. This characteristic makes the ADG333ABRZ ideal for precision signal handling applications, including audio and video signal routing.

The device operates from a single 12 V to ±15 V power supply, providing designers with flexibility in various power environments. Additionally, the ADG333ABRZ features fast switching times and low power dissipation, which are critical parameters in digital signal processing and high-speed data acquisition systems.

Each switch of the ADG333ABRZ conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supply rails are blocked. This bidirectional flow capability and high blocking potential make it a versatile choice for a multitude of analog signal routing tasks.

The ADG333ABRZ is available in a compact 20-lead standard small outline package (SSOP), which is advantageous for space-constrained applications. The device's robust design ensures that it can operate effectively over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

With low power consumption and high switching speeds, the ADG333ABRZ is an excellent choice for designers looking to optimize their systems for speed and efficiency. Its reliability and performance are in line with Analog Devices Inc.'s reputation for producing high-quality components for precision signal processing applications.

Overall, the ADG333ABRZ analog switch is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that enhance the performance and functionality of electronic systems across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2009 $56.8036
9+ $11.6521 $104.8689
14+ $11.2879 $158.0306
19+ $10.9238 $207.5522
24+ $10.5597 $253.4328
32+ $9.4673 $302.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,963 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess