The LMV7235M5/NOPB is a low-voltage, low-power comparator manufactured by Texas Instruments. This high-performance device is designed for portable and battery-powered applications where power efficiency and voltage operation are critical. The LMV7235M5/NOPB operates from a supply voltage range of 2.7V to 5.5V, making it ideal for both 3V and 5V systems.
Key Features
- Low Voltage Operation: Compatible with 2.7V to 5.5V power supplies, the LMV7235M5/NOPB is versatile for various low-voltage applications.
- Low Power Consumption: With a quiescent current of just 65 μA, this comparator is optimized for power-sensitive designs.
- High Speed: A fast propagation delay of 200 ns ensures quick response times for critical signal processing tasks.
- Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads while reducing the need for external pull-up resistors.
- Tiny Package: Available in a space-saving SOT-23-5 package, the LMV7235M5/NOPB is designed for compact circuit designs.
- Open-Drain Option: For wired-OR configurations and different voltage level systems, an open-drain version is also available.
Applications
The LMV7235M5/NOPB is suitable for a wide range of applications, including but not limited to:
- Notebook computers
- Cellular phones
- Portable communication devices
- Battery-powered electronics
- Threshold detectors/sensors
- Window comparators
Environmental and Quality Certifications
The LMV7235M5/NOPB is supplied in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of temperature conditions.
In summary, the LMV7235M5/NOPB from Texas Instruments is a robust, low-voltage comparator that excels in speed, power efficiency, and versatility, making it a top choice for designers of power-conscious, high-performance electronic systems.