EN
  • EN
  • DE

LMV712TLX

Part No LMV712TLX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise, High Output, RRIO Dual Operational Amplifier with Independent Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202203-LMV712TLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV712TLX CAD Model

Description

The LMV712TLX is a high-performance, low-noise dual operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product caters to applications requiring low voltage operation and exceptional sound quality, making it an ideal choice for audio and signal conditioning applications in a variety of markets.

Key Features

  • Low Noise Performance: The LMV712TLX boasts a low noise density of 17 nV/√Hz at 1 kHz, which is essential for applications that demand high fidelity and minimal signal distortion.
  • Low Power Consumption: With a quiescent current of just 1.35 mA per channel, this op-amp is optimized for battery-powered devices and other power-sensitive applications.
  • Rail-to-Rail Output: The device can swing outputs very close to the supply rails, maximizing the dynamic range in low supply voltage applications.
  • Wide Supply Range: The LMV712TLX operates over a supply range of 2.7V to 5.5V, providing versatility in various system designs.
  • High Output Current: This op-amp can deliver a high output current, which is beneficial when driving heavier loads.

Applications

  • Portable Audio Devices
  • Smartphones and Tablets
  • Headphone Amplifiers
  • Microphone Preamplifiers
  • Active Filters
  • Data Acquisition Systems

The LMV712TLX is provided in a compact, surface-mount package, which is ideal for space-constrained applications. Its design ensures that it can be integrated into a wide array of products without significantly impacting the overall size of the end device.

Whether you're designing a high-quality audio interface, a sensitive sensor signal processor, or any other application that requires precise and clean amplification, the LMV712TLX from Texas Instruments is a reliable and efficient choice that promises to deliver top-notch performance.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4998 $67.4994
6+ $18.4614 $110.7684
9+ $17.8845 $160.9605
12+ $17.3076 $207.6912
15+ $16.7307 $250.9605
21+ $14.9999 $314.9979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess