EN
  • EN
  • DE

ADM1032ARZ-REEL7

Part No ADM1032ARZ-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077519-ADM1032ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032ARZ-REEL7 CAD Model

Description

Product Overview: ADM1032ARZ-REEL7

The ADM1032ARZ-REEL7 is a high-precision, dual-channel digital thermometer and under/over-temperature alarm, manufactured by ON Semiconductor, designed for advanced thermal management solutions in a variety of electronic applications. It is available in a compact, surface-mount package on a 7-inch reel, making it suitable for automated assembly processes.

Key Features

  • Temperature Monitoring: The device can measure temperature from -40°C to +125°C, providing high accuracy with ±1°C error from 0°C to 70°C.
  • Dual-Channel: It includes a local temperature sensor and a remote temperature sensor input, which is capable of monitoring a thermal diode, typically found in a CPU or other integrated circuit.
  • Programmable Limits: Users can set over-temperature and under-temperature limits. When the monitored temperatures exceed these limits, an alarm is triggered.
  • Communication Interface: The device communicates with the host system via a 2-wire serial interface, compatible with SMBus protocols, for easy integration into existing designs.
  • Low Power: Designed for power-sensitive applications, it operates with a low supply current, reducing the overall power consumption of the system.

Applications

The ADM1032ARZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial and Medical Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADM1032ARZ-REEL7 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring stable and reliable performance in even the most demanding situations.

Environmental Compliance

The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. By choosing the ADM1032ARZ-REEL7, customers are making an environmentally responsible decision for their thermal management needs.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8611 $51.6660
125+ $0.8056 $100.7000
195+ $0.7778 $151.6710
280+ $0.7223 $202.2440
360+ $0.6945 $250.0200
450+ $0.6667 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess