EN
  • EN
  • DE

SOGC1603-152J

Part No SOGC1603-152J
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 336394-SOGC1603-152J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOGC1603-152J CAD Model

Description

The SOGC1603-152J, manufactured by Vishay, is a thick film resistor array designed for precision current sensing and general-purpose applications. It features a compact surface mount design and offers excellent stability and reliability in various environmental conditions.

Applications:

  • Current Sensing: Used in power supplies, motor control circuits, and battery management systems for precise current measurement.
  • Voltage Dividers: Employed in voltage divider networks for signal conditioning and attenuation.
  • Feedback Resistors: Utilized in amplifier circuits for feedback control and gain setting.
  • Load Resistors: Used as load resistors in various electronic circuits to provide a defined impedance.

Features:

  • Thick Film Technology: Fabricated using thick film technology, providing excellent stability and reliability.
  • Surface Mount Design: Compact surface mount package for easy integration into circuit boards.
  • High Precision: Offers high precision resistance values with tight tolerances.
  • Low Temperature Coefficient: Features a low temperature coefficient of resistance (TCR) for stable performance over temperature variations.
  • High Power Rating: Designed to handle high power dissipation in demanding applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • Accurate Current Measurement: Provides accurate and reliable current sensing for precise control and monitoring.
  • Stable Performance: Thick film technology and low TCR ensure stable performance over a wide temperature range.
  • Space Saving: Compact surface mount package saves valuable board space.
  • Easy Integration: Designed for easy integration into various electronic circuits.
  • Long-Term Reliability: High-quality materials and robust construction ensure long-term reliability.

The Vishay SOGC1603-152J resistor array is a versatile component designed for precision current sensing and general-purpose applications. Its thick film technology, surface mount design, and high precision make it an ideal choice for demanding electronic circuits. The resistor array ensures accurate and reliable performance, enhancing the overall functionality and stability of the system.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess