EN
  • EN
  • DE

LMV641MG/NOPB

Part No LMV641MG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name LMV641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV641MG, LMV641MG-ND, LMV641MG/NOPBDKR, LMV641MG/NOPBCT, LMV641MG/NOPBTR, LMV641MGNOPB
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923509-LMV641MG/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV641MG/NOPB CAD Model

Description

The LMV641MG/NOPB is a high-performance, precision operational amplifier from Texas Instruments. This component is designed to offer a perfect blend of features that make it suitable for a wide array of applications, ranging from sensor interfacing to active filtering and audio processing. With its low offset voltage, low noise, and high speed, the LMV641MG/NOPB is engineered to deliver exceptional performance in systems where accuracy and signal integrity are paramount.

Key Features

  • Low Offset Voltage: The LMV641MG/NOPB boasts a low input offset voltage, which minimizes errors in signal processing, making it ideal for precision applications.
  • Low Noise: With its low noise density, this op-amp ensures a clean signal amplification, crucial for audio applications and high-fidelity systems.
  • High Speed: Fast settling times and high slew rates enable the LMV641MG/NOPB to handle high-speed signals effectively, ensuring rapid response in control systems and data acquisition.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail maximizes the dynamic range, especially useful in single-supply operations and low-voltage applications.
  • Wide Supply Voltage Range: This operational amplifier can operate across a wide range of supply voltages, providing design flexibility for both portable and stationary applications.
  • Extended Temperature Range: The LMV641MG/NOPB is designed to operate over an extended temperature range, making it suitable for industrial environments and outdoor applications.

Applications

The versatility of the LMV641MG/NOPB allows it to be used in numerous applications, including but not limited to:

  • Sensor interfacing and signal conditioning
  • Active filtering in data acquisition systems
  • Audio processing and high-fidelity sound systems
  • ADC/DAC buffer
  • Control systems and feedback loops

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV641MG/NOPB is no exception. It is offered in a reliable package and is characterized for operation from -40°C to 125°C. The device also comes with the NOPB (No Lead (Pb)) designation, indicating it is RoHS compliant and environmentally friendly.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess