The LMV611MFX from Texas Instruments is a high-performance, low-power, general-purpose operational amplifier. This product is specifically designed to offer a wide range of features and benefits for a multitude of applications. It is an ideal choice for designers who are looking for a balance between performance, power consumption, and cost.
- Supply Voltage Range: 2.7V to 5.5V
- Gain Bandwidth: 5.5MHz
- Slew Rate: 1.4V/µs
- Power Consumption: 1.3mA per channel
- Shutdown Mode: Reduces supply current to conserve energy when the device is not in use
- Offset Voltage: 3mV
- Input Bias Current: 1pA
- Features: Rail-to-rail output swing, extended temperature range of -40°C to 125°C
- Package: Micro-sized package
In conclusion, the LMV611MFX from Texas Instruments is a compact, low-power, high-performance operational amplifier that offers a wide range of features.