EN
  • EN
  • DE

IP82C86H

Part No IP82C86H
Manufacturer Intersil Corporation
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CMOS Octal Bus Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1185961-IP82C86H
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP82C86H CAD Model

Description

The IP82C86H is a CMOS octal bus transceiver manufactured by Intersil Corporation. It's designed for use in microprocessor-based systems to buffer and isolate data buses, enhancing system performance and reliability.

Applications:

  • Microprocessor Systems: Used in microprocessor-based systems to buffer and isolate data buses.
  • Industrial Control Equipment: Employed in industrial control systems to enhance data transfer and system reliability.
  • Computer Peripherals: Integrated into computer peripherals for improved data handling.
  • Networking Devices: Utilized in networking devices to ensure reliable data communication.

Features:

  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Octal Bus Transceiver: Provides an octal (8-bit) data path for efficient data transfer.
  • Three-State Outputs: Features three-state outputs for bus isolation.
  • High-Speed Operation: Designed for high-speed data transfer.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.

Benefits:

  • Improved System Performance: Buffering capabilities enhance data transfer rates and overall system performance.
  • Bus Isolation: Provides isolation between buses, preventing signal interference.
  • Reduced Power Consumption: CMOS technology minimizes power consumption.
  • Enhanced Reliability: Protects the microprocessor system from external noise and transients.

Additional Details:

The IP82C86H bus transceiver operates as a buffer between two data buses, allowing for the isolation and amplification of signals. It provides bidirectional data transfer, controlled by enable and direction control signals. The device is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy integration into circuit boards. Detailed specifications, including propagation delay, supply voltage range, and operating temperature, are available in the product datasheet.

Technical Specifications:

  • Data Path: Octal (8-bit)
  • Technology: CMOS
  • Operating Voltage: Varies depending on the specific model
  • Propagation Delay: Low propagation delay for high-speed operation
  • Package Type: DIP or SOIC

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9136 $77.7408
6+ $21.2624 $127.5744
9+ $20.5983 $185.3847
12+ $19.9330 $239.1960
15+ $19.2689 $289.0335
21+ $17.2753 $362.7813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess