EN
  • EN
  • DE

LMV431IZ/NOPB

Part No LMV431IZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 1.24V to 30V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 30V
Output Current 15mA
Tolerance ±1.5%
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779571-LMV431IZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMV431
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV431IZ/NOPB CAD Model

Description

Product Overview: LMV431IZ/NOPB

The LMV431IZ/NOPB is a precision low-voltage adjustable shunt regulator from Texas Instruments. This versatile component is designed to offer a high level of performance for a wide range of applications. With its adjustable output voltage that can be set from 1.24V to 30V with two external resistors, the LMV431IZ/NOPB provides flexibility and precision in voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: The device allows for an output voltage range from 1.24V to 30V, which can be set using two resistors, enabling it to cater to a wide array of applications.
  • Low Minimum Cathode Current for Regulation: The LMV431IZ/NOPB maintains regulation with a minimal cathode current that is typically 80µA, making it suitable for low power applications.
  • 1% and 0.5% Voltage Reference Accuracy: Available in two grades, the device offers excellent accuracy for precise voltage regulation needs.
  • Extended Operating Temperature Range: With an operating temperature range from -40°C to +85°C, it is well-suited for industrial applications.
  • Low Output Noise: It features a low output noise characteristic, which is essential for sensitive electronics and precision instrumentation.
  • Stable with Capacitive Loads: The LMV431IZ/NOPB is designed to be stable with capacitive loads, ensuring reliable performance in various configurations.

Applications

The LMV431IZ/NOPB is ideal for use in numerous applications, including but not limited to:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control systems
  • Voltage monitoring
  • Automotive electronics
  • Precision current limiters

Quality and Reliability

As a product of Texas Instruments, the LMV431IZ/NOPB comes with the assurance of high-quality manufacturing and reliability. The "NOPB" designation indicates that the product is lead-free, which complies with the RoHS (Restriction of Hazardous Substances) directive, making it suitable for use in environmentally sensitive applications.

Whether you're designing a sophisticated industrial system or a simple power supply, the LMV431IZ/NOPB offers a high degree of performance and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1776 $50.0848
56+ $1.7868 $100.0608
87+ $1.7310 $150.5970
120+ $1.6751 $201.0120
155+ $1.6193 $250.9915
207+ $1.4518 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess