EN
  • EN
  • DE

LMV393IPWRG4

Part No LMV393IPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description GENRAL-PURPOSE LOW-VOLTAGE COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Maximum Quiescent Current 250μA
Propagation Delay (Maximum) 600ns
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 8-TSSOP
Win Source Part Number 1202129-LMV393IPWRG4
Manufacturer Homepage www.ti.com
Family Name LMV393
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV393IPWRG4 CAD Model

Description

Overview of LMV393IPWRG4

The LMV393IPWRG4 is a high-performance, low-voltage, low-power dual voltage comparator designed and manufactured by Texas Instruments. This precision device is engineered to operate with a single or dual supply voltage, making it highly versatile for a wide range of applications. The LMV393IPWRG4 is commonly utilized in various industrial, automotive, and consumer electronics where power efficiency and accuracy are of paramount importance.

Key Features

  • Low Voltage Operation: The LMV393IPWRG4 operates at a supply voltage range from 2.7V to 5.5V, which allows it to be used in low-voltage systems and is compatible with most TTL and CMOS logic levels.
  • Low Power Consumption: With a typical supply current of only 220 μA, the device is an excellent choice for battery-powered and portable applications where power conservation is crucial.
  • Dual Comparators: The integration of two independent voltage comparators in a single package provides a compact and efficient solution for systems requiring multiple comparison functions.
  • High Accuracy: The precision of the LMV393IPWRG4 ensures reliable performance for critical monitoring and control systems.
  • Wide Operating Temperature Range: The device is designed to function over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The LMV393IPWRG4 is ideal for a variety of applications, including:

  • Battery chargers
  • Energy management systems
  • Signal conditioning
  • Threshold detectors
  • Window comparators
  • Automotive electronics
  • Portable and handheld devices

Package and Quality

The device is available in a TSSOP-8 (Thin Shrink Small Outline Package) which is advantageous for space-constrained applications. Furthermore, Texas Instruments is known for its commitment to quality, and the LMV393IPWRG4 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency.

In summary, the LMV393IPWRG4 from Texas Instruments is a top choice for designers looking for a low-power, high-accuracy, and versatile voltage comparator. Its dual comparator design, combined with its low-voltage operation and wide temperature range, make it an indispensable component in a myriad of electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4676 $51.4360
265+ $0.3837 $101.6805
405+ $0.3717 $150.5385
560+ $0.3597 $201.4320
720+ $0.3478 $250.4160
965+ $0.3118 $300.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,560 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess