EN
  • EN
  • DE

LMV341IDCKRE4

Part No LMV341IDCKRE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RAIL-TO-RAIL OUTPUT CMOS OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202098-LMV341IDCKRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV341IDCKRE4 CAD Model

Description

The LMV341IDCKRE4 is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to meet the needs of a wide range of applications. This op-amp is part of TI's LMV product line, which is known for its low-power consumption and small footprint, making it ideal for portable and battery-powered devices.

Key Features

  • Low Voltage Operation: The LMV341IDCKRE4 operates at a supply voltage range of 2.7V to 5.5V, which allows it to be used in systems where power efficiency is critical.
  • Low Power Consumption: With a quiescent current of just 130 µA, this op-amp is an excellent choice for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output capability provides improved dynamic range, which is especially beneficial in low-voltage applications.
  • High Output Drive: Despite its low-power design, the LMV341IDCKRE4 can drive large capacitive loads, making it versatile for various signal processing tasks.
  • Stable with Low ESR Capacitors: The device is stable with capacitive loads up to 500 pF, which is a significant advantage in applications where stability is a concern.

Applications

The LMV341IDCKRE4 is suitable for a multitude of applications due to its robust feature set. Some of the typical applications include:

  • Portable and battery-powered devices
  • Signal conditioning
  • Sensor interfaces
  • Active filtering
  • Medical instrumentation
  • Audio and video processing

Package and Quality

The LMV341IDCKRE4 comes in a space-saving 5-pin SC-70 package, which is highly beneficial for compact designs. Texas Instruments ensures high-quality standards, and this product is no exception, with robust reliability and performance across various temperature ranges and operating conditions.

With its combination of low-power operation, high output drive, and rail-to-rail performance, the LMV341IDCKRE4 from Texas Instruments is an excellent choice for designers looking to optimize their applications for power efficiency without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4453 $51.2095
240+ $0.4172 $100.1280
375+ $0.4031 $151.1625
535+ $0.3749 $200.5715
695+ $0.3608 $250.7560
870+ $0.3467 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,226 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess