EN
  • EN
  • DE

Q6004L452TP

Part No Q6004L452TP
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086569-Q6004L452TP
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q6004L452TP CAD Model

Description

The Littelfuse Q6004L452TP is a TRIAC (Triode for Alternating Current) designed for AC power control applications. TRIACs are semiconductor devices used to control the flow of AC current to a load, essentially acting as an electronic switch. Littelfuse is a well-known manufacturer of circuit protection devices, and this TRIAC reflects their expertise in providing reliable and robust components.

Applications:

  • Light Dimmers: Used in dimmer switches to control the brightness of incandescent or halogen lamps.
  • Motor Speed Control: Employed in appliances like fans and power tools to adjust motor speed.
  • Heater Control: Controls the power delivered to heating elements in appliances like ovens and water heaters.
  • Solid-State Relays (SSRs): Used as the switching element in solid-state relays to control AC loads.
  • AC Power Switching: General-purpose switching of AC power in various electronic circuits.

Features:

  • High Blocking Voltage: Can withstand high AC voltages in the off-state, preventing unwanted conduction.
  • Low On-State Voltage: Exhibits a low voltage drop when conducting, minimizing power dissipation.
  • High Surge Current Capability: Can withstand high surge currents, protecting the device from damage during transient events.
  • Sensitive Gate Triggering: Requires a low gate current to trigger the device, simplifying driver circuit design.
  • Insulated Package: Provides electrical isolation between the device and the heatsink, enhancing safety.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Precise AC Power Control: Allows for precise control of AC power to a load.
  • Energy Efficiency: Low on-state voltage minimizes power dissipation, improving energy efficiency.
  • Improved System Reliability: Robust design and surge current capability enhance the reliability of the system.
  • Simplified Circuit Design: Sensitive gate triggering simplifies the design of the driver circuit.
  • Enhanced Safety: Insulated package provides electrical isolation, improving safety.

The Q6004L452TP is a reliable and efficient TRIAC suitable for a wide range of AC power control applications. Its high blocking voltage, low on-state voltage, and surge current capability make it an ideal choice for demanding applications. Specific technical specifications include a repetitive peak off-state voltage of 600V and an on-state RMS current of 4A. The gate trigger current is typically in the microamp range, allowing for easy interfacing with microcontroller-based control circuits. The holding current is also relatively low, ensuring reliable switching performance. This TRIAC is commonly used in applications where precise and reliable control of AC power is critical, providing a robust and efficient solution for various electronic circuits.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess