EN
  • EN
  • DE

LMV324Q1MA/NOPB

Part No LMV324Q1MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 15 nA
Voltage - Input Offset 1.7 mV
Current - Supply 410µA (x4 Channels)
Current - Output / Channel 160 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LMV324
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LMV324Q1MA/NOPB,TEXTISLMV324Q1MA/NOPB
Standard Package 55
Win Source Part Number 1319820-LMV324Q1MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV324Q1MA/NOPB CAD Model

Description

Introducing the LMV324Q1MA/NOPB Operational Amplifier from Texas Instruments

The LMV324Q1MA/NOPB is a high-performance, low-voltage operational amplifier (op-amp) designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This op-amp is part of the LMV series, which is renowned for its low power consumption and precision performance. The LMV324Q1MA/NOPB is tailored to meet the stringent requirements of battery-powered and portable applications, making it an ideal choice for a wide range of electronic circuits.

With its rail-to-rail output swing, the LMV324Q1MA/NOPB provides maximum dynamic range, which is especially beneficial when operating at low supply voltages. This feature allows the op-amp to be used in systems that require a large output voltage swing, such as audio devices, data acquisition systems, and sensor interfaces.

The LMV324Q1MA/NOPB operates at a supply voltage range of 2.7V to 5.5V, which makes it compatible with both 3V and 5V systems. This versatility ensures that it can be integrated into a variety of designs without the need for additional power management components. Furthermore, its quiescent current is low, at just 90 µA per channel, which helps to minimize power consumption and extend battery life in portable devices.

Designed with a high degree of precision, the LMV324Q1MA/NOPB features an input offset voltage of just 7 mV and an input bias current of only 1 pA. This level of accuracy is crucial for precision applications such as medical instruments and measurement equipment, where even small errors can significantly impact performance.

The LMV324Q1MA/NOPB is offered in a 14-pin SOIC package, making it easy to integrate into printed circuit boards (PCBs). The device also has a wide operating temperature range of -40°C to 125°C, ensuring reliable performance across diverse environmental conditions.

In summary, the LMV324Q1MA/NOPB from Texas Instruments is a versatile, low-voltage operational amplifier that combines low power consumption with high precision. It is an excellent choice for designers looking to enhance the performance of their battery-powered and portable applications without sacrificing efficiency or accuracy.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6941 $52.0575
155+ $0.6502 $100.7810
240+ $0.6283 $150.7920
345+ $0.5843 $201.5835
445+ $0.5624 $250.2680
560+ $0.5404 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,040 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess