EN
  • EN
  • DE

SN65LVDT122PWRG4

Part No SN65LVDT122PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16TSSOP / Crosspoint Switch 1 x 2:2 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN65L
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256902-SN65LVDT122PWRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT122PWRG4 CAD Model

Description

Product Overview: SN65LVDT122PWRG4

The SN65LVDT122PWRG4 is a high-performance, dual-channel LVDS (Low Voltage Differential Signaling) repeater designed and manufactured by Texas Instruments. This integrated circuit is engineered to manage differential data transmission over twisted-pair or parallel-strip lines, making it an ideal solution for high-speed data communication in a variety of applications.

Key Features

  • High-Speed Data Rates: This device supports signaling rates up to 400 Mbps, ensuring rapid data transfer for time-sensitive applications.
  • Differential Inputs and Outputs: The SN65LVDT122PWRG4 features differential inputs and outputs that provide reduced electromagnetic interference (EMI) and increased immunity to external noise, crucial for maintaining signal integrity.
  • Low-Voltage Operation: Operating at a supply voltage of 3.3V, this device is optimized for low-power applications and is compatible with other low-voltage logic interfaces.
  • Robust ESD Protection: It comes with built-in electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage and enhancing system reliability.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a high output state when inputs are left open, shorted, or idle, providing additional system stability.

Applications

The versatility of the SN65LVDT122PWRG4 makes it suitable for a broad range of applications, including:

  • Backplane data transmission
  • Cable extenders
  • Data storage systems
  • Networking equipment and switches
  • Telecommunications infrastructure

Package and Quality

The device is offered in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the PWR suffix in its part number. This package is designed for space-constrained applications while providing excellent thermal performance.

As with all Texas Instruments products, the SN65LVDT122PWRG4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Whether for industrial, commercial, or telecommunications use, this LVDS repeater stands out for its speed, efficiency, and robustness.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1802 $51.8020
24+ $4.2504 $102.0096
37+ $4.1176 $152.3512
51+ $3.9847 $203.2197
65+ $3.8519 $250.3735
87+ $3.4534 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess