EN
  • EN
  • DE

LMV324AQDYYRQ1

Part No LMV324AQDYYRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC POWER / General Purpose Amplifier 4 Circuit Push-Pull 14-SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull
Slew Rate 1.7V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 1 mV
Current - Supply 70µA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-LMV324AQDYYRQ1TR
Standard Package 3,000
Win Source Part Number 979261-LMV324AQDYYRQ1
Ultra Librarian 3D Model Ultra Librarian LMV324AQDYYRQ1 CAD Model

Description

The LMV324AQDYYRQ1 from Texas Instruments is a robust automotive-grade operational amplifier that offers a perfect blend of performance and reliability for a wide range of automotive applications. This op-amp is designed to meet the rigorous standards of the automotive industry, ensuring optimal function in the harsh environments vehicles often encounter.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-operated systems and automotive power systems.
  • Low Input Offset Voltage: Precision is key in automotive applications, and this op-amp boasts a low input offset voltage, which enhances accuracy in signal processing.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the LMV324AQDYYRQ1 can withstand extreme conditions without sacrificing performance.
  • High ESD Tolerance: The device features an electrostatic discharge (ESD) protection circuit, which guards against unexpected voltage spikes, a common occurrence in automotive environments.
  • Rail-to-Rail Output: The op-amp can output signals that range very close to the power supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The LMV324AQDYYRQ1 is designed for a variety of applications within the automotive sector. It is particularly well-suited for:

  • Engine control units
  • Automotive sensors and sensor interfaces
  • Powertrain systems
  • Body control modules
  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The LMV324AQDYYRQ1 is AEC-Q100 qualified, ensuring that it has passed the necessary automotive qualification tests for integrated circuits. This certification underscores the product's suitability for automotive applications where dependability and longevity are of utmost importance.

Whether you're designing a new vehicle's electronic system or seeking to improve an existing one, the LMV324AQDYYRQ1 operational amplifier from Texas Instruments stands as a reliable and efficient choice that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9966 $54.8130
125+ $0.8177 $102.2125
190+ $0.7922 $150.5180
265+ $0.7666 $203.1490
340+ $0.7411 $251.9740
455+ $0.6644 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess