EN
  • EN
  • DE

TMP86P202MG

Part No TMP86P202MG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270875-TMP86P202MG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86P202MG CAD Model

Description

The TMP86P202MG is an 8-bit microcontroller from Toshiba Semiconductor and Storage. It is part of the TLCS-870/C series and is designed for a wide range of embedded control applications. This microcontroller offers a combination of performance, low power consumption, and integrated peripherals, making it suitable for various industrial and consumer applications.

Applications

  • Home Appliances (e.g., washing machines, refrigerators)
  • Consumer Electronics (e.g., remote controls, toys)
  • Industrial Control Systems (e.g., motor control, sensor interfaces)
  • Automotive Applications (e.g., dashboard controls, lighting)
  • Security Systems

Features

  • 8-bit TLCS-870/C CPU Core
  • 2KB of ROM (Read-Only Memory)
  • 128 Bytes of RAM (Random Access Memory)
  • 16 I/O Ports
  • 8-bit Timer/Counter
  • Serial Interface (UART)
  • Watchdog Timer
  • Low Voltage Detection Circuit

Benefits

  • Versatile 8-bit architecture suitable for a wide range of control applications.
  • Integrated ROM and RAM for program and data storage, reducing the need for external memory.
  • Flexible I/O ports for interfacing with various external devices and sensors.
  • Timer/counter for timing and counting functions.
  • Serial interface for communication with other devices.
  • Watchdog timer for preventing program crashes.
  • Low voltage detection circuit for ensuring safe operation under low voltage conditions.

The TMP86P202MG operates at a low voltage, contributing to energy efficiency. It is available in a compact package, making it suitable for space-constrained applications. The microcontroller also features interrupt capability, allowing it to respond quickly to external events. It is a cost-effective solution for applications requiring a basic 8-bit microcontroller with essential peripherals. This MCU provides a good balance of performance, features, and cost, making it a popular choice for embedded systems developers.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess