EN
  • EN
  • DE

LMV321AQDCKRQ1

Part No LMV321AQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE, SINGLE-CHANNEL, 5.5-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202963-LMV321AQDCKRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100, LMV®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 1.7V/µs
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian LMV321AQDCKRQ1 CAD Model

Description

Product Overview: LMV321AQDCKRQ1 from Texas Instruments

The LMV321AQDCKRQ1 is a high-performance, single-channel operational amplifier (op-amp) designed by Texas Instruments specifically for the demanding requirements of automotive applications. This particular op-amp is part of Texas Instruments' LMV321 series, known for its low-voltage operation and low power consumption, making it an ideal choice for battery-powered systems and portable devices within the automotive industry.

Key Features

  • Automotive Qualification: The LMV321AQDCKRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive applications.
  • Low Voltage Operation: It can operate at a supply voltage range of 2.7V to 5.5V, which is compatible with most automotive power systems and allows for flexible design options.
  • Low Power Consumption: With a typical quiescent current of just 130 µA, it is an excellent choice for energy-sensitive applications where power efficiency is crucial.
  • High Gain Bandwidth: The device offers a gain bandwidth product of 1 MHz, which is suitable for a variety of audio and signal processing tasks within the vehicle.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range within the limited supply voltage.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, accommodating the extreme conditions often encountered in automotive environments.

Applications

The LMV321AQDCKRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Sensor signal conditioning
  • Audio processing
  • Active filtering
  • Low-side current sensing
  • General-purpose analog circuitry

Package and Availability

This op-amp is available in a space-saving 5-pin SC-70 (SOT-353) package, which is suitable for high-density circuit boards commonly found in modern automotive electronics. The compact footprint of the LMV321AQDCKRQ1 makes it an attractive option for designers looking to minimize the size of their applications without compromising on performance.

Overall, the LMV321AQDCKRQ1 from Texas Instruments represents a reliable and efficient solution for automotive electronics designers, providing the necessary performance and durability for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3515 $50.9675
350+ $0.2885 $100.9750
540+ $0.2794 $150.8760
740+ $0.2704 $200.0960
960+ $0.2614 $250.9440
1,280+ $0.2344 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess