EN
  • EN
  • DE

SZMMSZ3V6T1G

Part No SZMMSZ3V6T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 500MW SOD123 / Zener Diode 3.6 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ3V6T1G-ND,SZMMSZ3V6T1GOSDKR,SZMMSZ3V6T1GOSTR,2156-SZMMSZ3V6T1G-488,SZMMSZ3V6T1GOSCT
Standard Package 3,000
Win Source Part Number 1192788-SZMMSZ3V6T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ3V6T1G CAD Model

Description

The ON Semiconductor SZMMSZ3V6T1G is a high-quality Zener voltage regulator diode designed for providing excellent voltage regulation with minimal power loss and high stability. This surface-mount device is housed in a small SOD-123 package, making it ideal for compact electronic assemblies where space is at a premium.

Key Features

  • Zener Voltage: The SZMMSZ3V6T1G offers a nominal Zener voltage of 3.6V, making it suitable for a variety of stabilization and clipping applications.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation in typical electronic circuits.
  • Package: The compact SOD-123 package is designed for optimal board space efficiency, allowing designers to include more components on the PCB without compromising performance.
  • High Stability: The diode provides excellent stability and reliability over its entire operating temperature range, which spans from -55°C to +150°C.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic components.

Applications

The SZMMSZ3V6T1G is versatile and can be used in a variety of electronic applications, including:

  • Voltage stabilization for sensitive electronics
  • Clipping and clamping circuits
  • Overvoltage protection
  • Reference voltage sources in analog circuits
  • Switching power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ3V6T1G is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and consumer electronic devices. It is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Ordering Information

The part number SZMMSZ3V6T1G is used for ordering this specific Zener diode from ON Semiconductor. When placing an order, ensure that this part number is used to receive the correct device with the specifications outlined above.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0668 $58.1160
2,110+ $0.0549 $115.8390
3,265+ $0.0531 $173.3715
4,495+ $0.0514 $231.0430
5,815+ $0.0497 $289.0055
7,775+ $0.0446 $346.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess