EN
  • EN
  • DE

LMV225URX

Part No LMV225URX
Manufacturer Texas Instruments
Catalog RF Detectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828019-LMV225URX
Ultra Librarian 3D Model Ultra Librarian LMV225URX CAD Model

Description

The LMV225URX is a sophisticated RF power detector from the renowned semiconductor manufacturer Texas Instruments. This high-performance component is designed to provide precise and reliable measurement of RF power in a variety of wireless applications. It is a perfect fit for systems that require power detection with a logarithmic response over a broad frequency range.

Key Features

  • Frequency Range: The LMV225URX operates over a wide frequency range, making it highly versatile for use in multiple RF applications.
  • Logarithmic Output: Its logarithmic response provides a wide dynamic range, ensuring accurate detection from low to high power levels.
  • Temperature Stability: The device is engineered to maintain performance across a range of operating temperatures, ensuring consistent output and reliability.
  • Compact Package: Housed in a small form factor, the LMV225URX is ideal for space-constrained applications without sacrificing performance.

Applications

The LMV225URX is suitable for a variety of applications where RF power detection is critical. These include, but are not limited to:

  • Wireless communication systems
  • RF power amplifier feedback control systems
  • Battery-powered RF devices
  • Signal strength indication for handsets and wireless devices

Product Specifications

Parameter Value
Frequency Range Specific range in MHz
Dynamic Range Specific dB range
Output Type Logarithmic
Package / Case Specific package details
Operating Temperature Specified temperature range in °C

The LMV225URX by Texas Instruments is a reliable and precise solution for RF power detection in modern wireless systems. Its combination of wide frequency range, temperature stability, and compact packaging makes it an excellent choice for engineers and designers looking to incorporate power detection into their RF designs.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess