EN
  • EN
  • DE

LMV225SDX/NOPB

Part No LMV225SDX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 6-WSON (2.5x2.2)
Win Source Part Number 120987-LMV225SDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV225SDX/NOPB CAD Model

Description

The is a high-performance, state-of-the-art RF power detector from Texas Instruments, designed to provide exceptional performance and reliability for a wide range of applications.

  • Frequency Range: 450 MHz to 2000 MHz
  • Dynamic Range: -45 dBm to -5 dBm
  • High Linearity: Ensures accurate and reliable power detection
  • Temperature Compensation: Maintains accuracy and performance under varying temperatures
  • Mounting Type: SMD (SMT)
  • Package: 6-pin LLP
  • Applications: Wireless communication systems, cellular base stations, RF power amplifiers

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3926 $55.7040
90+ $1.1427 $102.8430
140+ $1.1070 $154.9800
190+ $1.0713 $203.5470
245+ $1.0356 $253.7220
325+ $0.9285 $301.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess