EN
  • EN
  • DE

SG73P1ETTP1004F

Part No SG73P1ETTP1004F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 1M OHM 1% 1/5W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 mOhms
Tolerance ±1%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1581970-SG73P1ETTP1004F
Ultra Librarian 3D Model Ultra Librarian SG73P1ETTP1004F CAD Model

Description

N

You May Also Be Interested in

Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess