EN
  • EN
  • DE

LMV221SDX

Part No LMV221SDX
Manufacturer Texas Instruments
Catalog RF Detectors
Description 50 MHZ TO 3.5 GHZ 40 DB LOGARITHMIC POWER DETECTOR FOR CDMA AND WCDMA / IC RF DETECTOR CDMA/WCDMA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 3.5GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -45dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 3.3 V
Operating Supply Current 10mA
Case / Package 6-WSON (2.5x2.2)
Win Source Part Number 082907-LMV221SDX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMV221
Introduction Date December 01, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV221SDX CAD Model

Description

The is a high-performance, low-noise, and low-power operational amplifier from Texas Instruments. This device is designed for a wide range of applications including automotive, personal electronics, and communication systems.

  • Supply Voltage Range: 2.7V to 5.5V
  • Gain Bandwidth: 10MHz
  • Slew Rate: 6.5V/µs
  • Input Noise Voltage: 14nV/√Hz
  • Input Bias Current: 1pA
  • Output Swing: Rail-to-rail
  • Quiescent Current: 1mA
  • Temperature Range: -40°C to 125°C
  • Package: SOT-23

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,945 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess