The LMV101M5 from Texas Instruments is a high-performance, low-power Operational Amplifier (Op Amp) that offers a perfect blend of speed and power efficiency. This product is designed to meet the demands of modern-day electronic devices that require low power consumption without compromising performance.
- Supply Voltage Range: 2.7V to 5.5V
- Slew Rate: 1.5V/μs
- Gain Bandwidth: 1MHz
- Quiescent Current: 37μA
- Input Bias Current: 1pA
- Input Impedance: 10MΩ
- Input Offset Voltage: 3mV
- Package: SOT-23-5
In terms of applications, the LMV101M5 is a great fit for sensor interfaces, battery-powered devices, portable devices, and other low-power applications. Its high-speed performance also makes it suitable for use in active filters and signal conditioning circuits.