EN
  • EN
  • DE

HMC440QS16GE

Part No HMC440QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 2.8 GHz INTEGER-N SYNTHESIZER | IC RF DETECT 10MHZ-2.8GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 10MHz ~ 2.8GHz
RF Type General Purpose
Input Range -10dBm ~ 10dBm
Supply Voltage (V) 4.8V ~ 5.2V
Supply Current 250mA
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOPG
Family Part Number HMC440
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718534-HMC440QS16GE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC440QS16GE CAD Model

Description

Introducing the HMC440QS16GE from Analog Devices Inc.

The HMC440QS16GE is a state-of-the-art Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This VCO is part of Analog Devices' Hittite Microwave Products, known for their exceptional quality and performance in RF, microwave, and millimeter-wave applications.

Encased in a compact QS16 package, the HMC440QS16GE offers a remarkable frequency range, making it an ideal choice for a variety of applications including point-to-point and point-to-multipoint radios, test equipment, and military end-use. Its versatility is further emphasized by its ability to integrate into PLL (Phase-Locked Loop) systems, where stable and precise frequency generation is critical.

Key Features of HMC440QS16GE

  • Frequency Range: The device covers an impressive frequency range, providing designers with the flexibility to use it in multiple configurations and applications.
  • Output Power: It delivers consistent output power across its operational frequency range, ensuring reliable performance in various conditions.
  • Phase Noise Performance: The HMC440QS16GE boasts excellent phase noise characteristics, which is essential for high-performance communication systems where signal integrity is paramount.
  • Power Supply: Its power supply requirements are optimized for low power consumption, making it a suitable choice for energy-conscious designs.
  • Package: The QS16 package is not only compact but also engineered for easy integration into a wide array of circuit boards and systems, providing design flexibility and saving valuable space.

As with all Analog Devices products, the HMC440QS16GE is supported by comprehensive technical documentation, including datasheets and application notes. This ensures that engineers have access to all the necessary information to implement the VCO effectively in their designs.

In summary, the HMC440QS16GE from Analog Devices Inc. is a high-performance VCO that offers a blend of flexibility, reliability, and precision. Whether it's for telecommunications, aerospace, or sophisticated testing equipment, this VCO is designed to meet the rigorous demands of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess